RECOM Power, Inc. DC DC Converters RPP40-2405SW

Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3384-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3384-ND
DC DC Converters 945-3384-ND
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power - 87X1222 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
87X1222
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power 87X1222
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3384-ND 87X1222
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -45 to 66 C (-49 to 151 F)
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227040 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details