RECOM Power, Inc. DC DC Converters RPX-4.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPX-4.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-4.0-CT-ND
DC DC Converters 945-RPX-4.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Buy Now Datasheet
Dc To Dc Converter, Adj, 28W, Module; Power Supply Approvals Recom Power - 51AJ9390 - Newark, An Avnet Company
Chicago, IL, United States
Dc To Dc Converter, Adj, 28W, Module; Power Supply Approvals Recom Power
51AJ9390
Dc To Dc Converter, Adj, 28W, Module; Power Supply Approvals Recom Power 51AJ9390
DC TO DC CONVERTER, ADJ, 28W, MODULE; Power Supply Approvals:-; Output Power Max:28W; Output Voltage Min:1VDC; Output Voltage Max:7VDC; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

DC TO DC CONVERTER, ADJ, 28W, MODULE; Power Supply Approvals:-; Output Power Max:28W; Output Voltage Min:1VDC; Output Voltage Max:7VDC; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPX-4.0-CT-ND 51AJ9390
Product Name DC DC Converters Dc To Dc Converter, Adj, 28W, Module; Power Supply Approvals Recom Power
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-11000-30-3u-27644 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details