RECOM Power, Inc. DC DC Converters RPX-4.0-R

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPX-4.0-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-4.0-RTR-ND
DC DC Converters 945-RPX-4.0-RTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPX-4.0-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-4.0-RCT-ND
DC DC Converters 945-RPX-4.0-RCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPX-4.0-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-4.0-RDKR-ND
DC DC Converters 945-RPX-4.0-RDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 4A 3.8V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 To 7V, 4A; Power Supply Approvals Recom Power - 51AJ9392 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 To 7V, 4A; Power Supply Approvals Recom Power
51AJ9392
Dc-Dc Converter, 1 To 7V, 4A; Power Supply Approvals Recom Power 51AJ9392
DC-DC CONVERTER, 1 TO 7V, 4A; Power Supply Approvals:-; Output Power Max:28W; Output Voltage Min:1V; Output Voltage Max:7V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 TO 7V, 4A; Power Supply Approvals:-; Output Power Max:28W; Output Voltage Min:1V; Output Voltage Max:7V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPX-4.0-RTR-ND 51AJ9392
Product Name DC DC Converters Dc-Dc Converter, 1 To 7V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227128 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details