RECOM Power, Inc. DC DC Converters RPX-2.5-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3465-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3465-ND
DC DC Converters 945-3465-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2-6V, 2.5A; Output Power Max Recom Power - 32AH8995 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2-6V, 2.5A; Output Power Max Recom Power
32AH8995
Dc-Dc Converter, 1.2-6V, 2.5A; Output Power Max Recom Power 32AH8995
DC-DC CONVERTER, 1.2-6V, 2.5A; Output Power Max:15W; Output Voltage Min:1.2V; Output Voltage Max:6V; Output Current Max:2.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 1.2-6V, 2.5A; Output Power Max:15W; Output Voltage Min:1.2V; Output Voltage Max:6V; Output Current Max:2.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3465-ND 32AH8995
Product Name DC DC Converters Dc-Dc Converter, 1.2-6V, 2.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-510-3u-27670 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details