RECOM Power, Inc. DC DC Converters RPMB5.0-2.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB5.0-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-2.0TR-ND
DC DC Converters 945-RPMB5.0-2.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB5.0-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-2.0CT-ND
DC DC Converters 945-RPMB5.0-2.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB5.0-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-2.0DKR-ND
DC DC Converters 945-RPMB5.0-2.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 51AH5307 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
51AH5307
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power 51AH5307
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RPMB5.0-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPMB5.0-2.0
Power Supplies - Board Mount - DC DC Converters RPMB5.0-2.0
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RPMB5.0-2.0TR-ND 51AH5307 RPMB5.0-2.0
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 2 amps
DC Input Voltage 5.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers