RECOM Power, Inc. DC DC Converters RPP20-2412D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1486-RPP20-2412D-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RPP20-2412D-CHP
DC DC Converters 1486-RPP20-2412D-CHP
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - RPP20-2412D-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RPP20-2412D-ND
DC DC Converters RPP20-2412D-ND
CONV DC/DC 20W 18-36VIN +/-12V

CONV DC/DC 20W 18-36VIN +/-12V

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 87X1210 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
87X1210
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 87X1210
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-RPP20-2412D-CHP 87X1210
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -45 to 96 C (-49 to 205 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
14.3 to 15.7 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details