RECOM Power, Inc. DC DC Converters RPMB5.0-3.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB5.0-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-3.0TR-ND
DC DC Converters 945-RPMB5.0-3.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB5.0-3.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-3.0CT-ND
DC DC Converters 945-RPMB5.0-3.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB5.0-3.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-3.0DKR-ND
DC DC Converters 945-RPMB5.0-3.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Recom Power - 51AH5310 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Recom Power
51AH5310
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Recom Power 51AH5310
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RPMB5.0-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPMB5.0-3.0
Power Supplies - Board Mount - DC DC Converters RPMB5.0-3.0
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RPMB5.0-3.0TR-ND 51AH5310 RPMB5.0-3.0
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 3 amps 3 amps
DC Input Voltage 5.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
DIN Rail Power Supplies - 1368320 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 47.0 volts
View Details