RECOM Power, Inc. DC DC Converters RS-2405S

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1314-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1314-ND
DC DC Converters 945-1314-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X9839 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X9839
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X9839
DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2405S
Power Supplies - Board Mount - DC DC Converters RS-2405S
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1314-ND 63X9839 RS-2405S
Product Name DC DC Converters Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details