RECOM Power, Inc. DC DC Converters RPMH5.0-1.5

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMH5.0-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH5.0-1.5TR-ND
DC DC Converters 945-RPMH5.0-1.5TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input

Buy Now Datasheet
DC DC Converters - 945-RPMH5.0-1.5CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH5.0-1.5CT-ND
DC DC Converters 945-RPMH5.0-1.5CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 60V Input

Buy Now Datasheet
DC DC Converters - 945-RPMH5.0-1.5DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMH5.0-1.5DKR-ND
DC DC Converters 945-RPMH5.0-1.5DKR-ND
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power - 12AJ8193 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power
12AJ8193
Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power 12AJ8193
DC-DC CONVERTER, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:1.5A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMH5.0-1.5TR-ND 12AJ8193
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - i7A24045A033V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details