RECOM Power, Inc. DC DC Converters RPMB12-3.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 12.8V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 12.8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB12-3.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB12-3.0-CT-ND
DC DC Converters 945-RPMB12-3.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 12.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 12.8V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Recom Power - 51AH5293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Recom Power
51AH5293
Dc-Dc Converter, 12V, 3A; Power Supply Approvals Recom Power 51AH5293
DC-DC CONVERTER, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB12-3.0-CT-ND 51AH5293
Product Name DC DC Converters Dc-Dc Converter, 12V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details