RECOM Power, Inc. DC DC Converters RPY-1.5Q-CT

Description
1.5A DC/DC-CONVERTER 'INNOLINE'
Request a Quote Datasheet
Description
1.5A DC/DC-CONVERTER 'INNOLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPY-1.5Q-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPY-1.5Q-CT-ND
DC DC Converters 945-RPY-1.5Q-CT-ND
1.5A DC/DC-CONVERTER 'INNOLINE'

1.5A DC/DC-CONVERTER 'INNOLINE'

Buy Now Datasheet
Led Driver, Dc/dc Conv, 1.5A, Smd, Qfn; Power Supply Approvals Recom Power - 34AK0916 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc/dc Conv, 1.5A, Smd, Qfn; Power Supply Approvals Recom Power
34AK0916
Led Driver, Dc/dc Conv, 1.5A, Smd, Qfn; Power Supply Approvals Recom Power 34AK0916
LED DRIVER, DC/DC CONV, 1.5A, SMD, QFN; Power Supply Approvals:LED Lighting; Product Range:RPY-1.5Q Series; Output Power Max:7.5W; Output Voltage Max:34.8VDC; Output Current:1.5A; Dimming Control Type:PWM; Input Voltage Min:4VDC RoHS Compliant: Yes

LED DRIVER, DC/DC CONV, 1.5A, SMD, QFN; Power Supply Approvals:LED Lighting; Product Range:RPY-1.5Q Series; Output Power Max:7.5W; Output Voltage Max:34.8VDC; Output Current:1.5A; Dimming Control Type:PWM; Input Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPY-1.5Q-CT-ND 34AK0916
Product Name DC DC Converters Led Driver, Dc/dc Conv, 1.5A, Smd, Qfn; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 109 C (-40 to 228 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details