RECOM Power, Inc. DC DC Converters RS-2405D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1549-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1549-5-ND
DC DC Converters 945-1549-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2W, +/-5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X9833 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X9833
Dc/dc Converter, 2W, +/-5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X9833
DC/DC CONVERTER, 2W, +/-5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
DC/DC-CONVERTER, 2:1, 18V-36V/5V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED - 70052040 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 18V-36V/5V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED
70052040
DC/DC-CONVERTER, 2:1, 18V-36V/5V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED 70052040
Compact SIP8 Package 2:1 and 4:1 Wide Range Voltage Input Regulated Outputs Low Noise No External Components Needed UL94V-0 Package Material

  • Compact SIP8 Package
  • 2:1 and 4:1 Wide Range Voltage Input
  • Regulated Outputs
  • Low Noise
  • No External Components Needed
  • UL94V-0 Package Material
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - RS-2405D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-2405D
Power Supplies - Board Mount - DC DC Converters RS-2405D
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1549-5-ND 63X9833 70052040 RS-2405D
Product Name DC DC Converters Dc/dc Converter, 2W, +/-5V, 0.2A, Sip; Power Supply Approvals Recom Power DC/DC-CONVERTER, 2:1, 18V-36V/5V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 203L-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers