L-com, Inc. Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features 34 AWG copper cable Gold Plated contacts and shell... | |
| Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features Supports 1080p resolution 34 AWG copper cable Gold Plated... | |
| Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high... | |
| HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This... | |
| High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces... | |
| L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding... | |
| L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male... | |
| L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on... | |
| L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male... | |
| L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male... | |
| L-com's HDRAZ series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A... | |
| L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A... | |
| L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A... | |
| L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A... | |
| L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable... | |
| L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. | |
| L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The... | |
| L-com's swivel connector HDMI cable products are perfect for tight fit applications where regular straight HDMI connectors won't work. These swivel connector HDMI cables feature 30 AWG conductors and PVC... | |
| L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI... | |
| L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. | |
| L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB... | |
| Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 3D over... | |
| Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 4K Support... | |
| Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection... | |
| The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video... | |
| The L-com VPA00004-3M Displayport to DVI cable is a 3 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video... | |
| These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI... |
| << Prev |