L-com, Inc. Panel 16 Dvi 3.5 X 19 L-Com PR35DVIFB

Description
PANEL 16 DVI 3.5 "" X 19""
Description
PANEL 16 DVI 3.5 "" X 19""

Suppliers

Company
Product
Description
Supplier Links
Panel 16 Dvi 3.5  X 19 L-Com - 90M0919 - Newark, An Avnet Company
Chicago, IL, United States
Panel 16 Dvi 3.5 X 19 L-Com
90M0919
Panel 16 Dvi 3.5 X 19 L-Com 90M0919
PANEL 16 DVI 3.5 "" X 19""

PANEL 16 DVI 3.5 "" X 19""

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90M0919
Product Name Panel 16 Dvi 3.5 X 19 L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connecting cable - 706-150/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers