Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 49
Product Name Notes
-55C JUNCTION, 60-V INPUT, 1-V T
11.5 W (85-265 VAC) 15 W (230 VA
15 W (85-265 VAC) 19 W (230 VAC)
18 W (85-265 VAC) 23.5 W (230 VA
2.4-V TO 5.5-V INPUT, 6-A THIN S
2.75-V TO 6-V, 3-A STEP-DOWN MOD
2.75-V TO 6-V, 4-A STEP-DOWN MOD
25 W (85-265 VAC) 32 W (230 VAC)
28.5 W (85-265 VAC) 36.5 W (230
3-V TO 17-V, 1-A HIGH EFFICIENCY
3-V TO 17-V, 3-A, HIGH-EFFICIENC
3-V TO 36-V INPUT, 1-V TO 15-V O
3-V TO 65-V INPUT, 1-V TO 13-V O
3-V TO 65-V INPUT, 100-MA, STEP-
3.6-V TO 36-V INPUT, 1-V TO 12-V
3.6-V TO 36-V INPUT, 1-V TO 6-V
36-V INPUT, 16-V OUTPUT, 4-A SYN
36-V, 3-A STEP-DOWN POWER MODULE
4-V TO 16-V, 15-A, STACKABLE POW
4-V TO 16-V, 25-A, STACKABLE POW
4.2-V TO 60-V INPUT, 1-V TO 16-V
4.2-V TO 60-V INPUT, 1-V TO 6-V
4.5-V TO 15-V INPUT, DUAL 6-A, S
5.5-V INPUT, 1-A STEP-DOWN MODUL
5.5-V INPUT, 2-A STEP-DOWN MODUL
5.5-V INPUT, 3-A STEP-DOWN MODUL
60-V INPUT, 1-V TO 16-V OUTPUT,
8.5 W (85-265 VAC) 11 W (230 VAC
8V-14V INPUT, 120A + 40A DUAL OU
DC DC CONVERTER +/-12V 7.4W
DC DC CONVERTER +/-15V 7.5W
DC DC CONVERTER -3 TO -17V
DC DC CONVERTER 0.35-2V
DC DC CONVERTER 0.5-2V
DC DC CONVERTER 0.6-10V 60W
DC DC CONVERTER 0.6-10V
DC DC CONVERTER 0.6-4V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.8-3.6V
DC DC CONVERTER 0.8-5.5V
DC DC CONVERTER 0.8-6V
DC DC CONVERTER 0.9-5V
DC DC CONVERTER 0.9-6V
DC DC CONVERTER 0.9V
DC DC CONVERTER 1-16V
DC DC CONVERTER 1-7V
DC DC CONVERTER 1.05V 0.63W
DC DC CONVERTER 1.05V
DC DC CONVERTER 1.1V 0.66W
DC DC CONVERTER 1.2-5.5V
DC DC CONVERTER 1.2-6V 15W
DC DC CONVERTER 1.2-6V
DC DC CONVERTER 1.225V 0.735W
DC DC CONVERTER 1.225V
DC DC CONVERTER 1.26V 0.756W
DC DC CONVERTER 1.26V
DC DC CONVERTER 1.2V 0.72W
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V 0.90W
DC DC CONVERTER 1.5V 1.6A
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.6V 1W
DC DC CONVERTER 1.6V
DC DC CONVERTER 1.8-2.5V 0.5W
DC DC CONVERTER 1.86V 1W
DC DC CONVERTER 1.8V 1W
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V
DC DC CONVERTER 2.2V 2W
DC DC CONVERTER 2.2V
DC DC CONVERTER 2.5-15V
DC DC CONVERTER 2.5V 2W
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.6-3.3V 0.66W
DC DC CONVERTER 2.85V
DC DC CONVERTER 2.8V 2W
DC DC CONVERTER 2.8V
DC DC CONVERTER 3.3V
DC DC CONVERTER 3V 2W
DC DC CONVERTER 3V
DC DC CONVERTER 5V 18W
DC DC CONVERTER 5V
DC DC CONVERTER
HIGH-DENSITY, 3-V TO 36-V INPUT,
HIGH-DENSITY, 36-V INPUT, 1-V TO
IC OFFLIN CONV MULT TOP ESIP-16B
IC OFFLINE SW FLYBACK 10CSDIP
IC OFFLINE SW FLYBACK TO220-7B
IC OFFLINE SW FLYBACK TO220-7C
IC OFFLINE SW FLYBACK TO262-7C
IC OFFLINE SW MULT TOP TO220-3
IC OFFLINE SWIT OVP UVLO HV 8SMD
IC OFFLINE SWITCH 16DIP
IC OFFLINE SWITCH FLYBACK 10SO
IC OFFLINE SWITCH FLYBACK 12EDIP
IC OFFLINE SWITCH FLYBACK 12ESOP
IC OFFLINE SWITCH FLYBACK 7ESIP
IC OFFLINE SWITCH FLYBACK 7FESIP
IC OFFLINE SWITCH FLYBACK 8SMD
IC OFFLINE SWITCH FLYBACK 8SO
IC OFFLINE SWITCH FLYBACK TO263
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8SMD
IC OFFLINE SWITCH PMIC 8DIP
MEMORY
PROTOTYPE
SIMPLE SWITCHER 5-V TO 36-V, 4-A
TPS826721 600MA FULLY INTEGRATED

<< Prev Next >>