Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 1.25W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 250MW | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V -9V 1W | |
| DC DC CONVERTER 15V 1.25W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 250MW | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 1.25W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 3.3V 1.25W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 250MW | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5V 1.25W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 250MW | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6V 1W | |
| DC DC CONVERTER 7V 1.25W | |
| DC DC CONVERTER 9V 1.25W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 250MW |
| << Prev | Next >> |