Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 14W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 17W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 36W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 15V -9V 2W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 24V 40W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 17W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER |
| << Prev | Next >> |