Texas Instruments High-Performance Analog DC DC Converters TPSM82480MOPT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49068-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49068-6-ND
DC DC Converters 296-49068-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-49068-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49068-2-ND
DC DC Converters 296-49068-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-49068-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49068-1-ND
DC DC Converters 296-49068-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Sync Buck, 2.2Mhz, Qfm; Dc / Dc Converter Type Texas Instruments - 27AJ0350 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2.2Mhz, Qfm; Dc / Dc Converter Type Texas Instruments
27AJ0350
Dc/dc Conv, Pol, Sync Buck, 2.2Mhz, Qfm; Dc / Dc Converter Type Texas Instruments 27AJ0350
DC/DC CONV, POL, SYNC BUCK, 2.2MHZ, QFM; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2.2MHZ, QFM; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPSM82480MOPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM82480MOPT
Power Supplies - Board Mount - DC DC Converters TPSM82480MOPT
DC DC CONVERTER 0.6-5.5V

DC DC CONVERTER 0.6-5.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49068-6-ND 27AJ0350 TPSM82480MOPT
Product Name DC DC Converters Dc/dc Conv, Pol, Sync Buck, 2.2Mhz, Qfm; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details