Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 11W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER 1.2V 30W | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 14W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 504MW | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 84W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 11W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 510MW | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 2.5V 1W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 4.5W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V 83W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 65W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 504MW | |
| DC DC CONVERTER 9V 5W | |
| GREENCHIP III PRIMARY CONTROLLER | |
| GREENCHIP III SMPS CONTROL IC | |
| IC GREENCHIP SMPS CNTRLR 14SOIC | |
| IC OFFLINE SW FLBACK TO220F-6L | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -- STR-L451
|
IC OFFLINE SW FLYBACK STA-10L |
| IC OFFLINE SW FLYBACK TO220-5 | |
| IC OFFLINE SW FLYBACK TO220F-7 | |
| IC OFFLINE SW FLYBACK TO3PF-7 | |
| IC OFFLINE SW HALF-BRDG 18SOP | |
| IC OFFLINE SWITCH 10SO | |
| IC OFFLINE SWITCH FLYBACK 10SO | |
| IC OFFLINE SWITCH FLYBACK 14SO | |
| IC OFFLINE SWITCH FLYBACK 16DIP | |
| IC OFFLINE SWITCH FLYBACK 16SO | |
| IC OFFLINE SWITCH FLYBACK 7SOIC | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -- STR-V152
|
IC OFFLINE SWITCH FLYBACK 8SIP |
| IC OFFLINE SWITCH FLYBACK 8SO | |
| IC OFFLINE SWITCH FLYBACK 8SOIC | |
| IC OFFLINE SWITCH FLYBACK SC74 | |
| IC OFFLINE SWITCH FLYBACK TO3P | |
| IC OFFLINE SWITCH TO220F-6 | |
| IC OFFLINE SWITCH TO3 | |
| IC OFFLINE SWITCH TO3P | |
| IC OFFLINE SWITCH | |
| IC REG LINEAR HI VOLT SWITCHING | |
| LLC CURRENT-RESONANT OFF-LINE SW |
| << Prev | Next >> |