Texas Instruments High-Performance Analog DC DC Converters TPSM84209RKHT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49513-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49513-6-ND
DC DC Converters 296-49513-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Buy Now Datasheet
DC DC Converters - 296-49513-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49513-1-ND
DC DC Converters 296-49513-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Buy Now Datasheet
DC DC Converters - 296-49513-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49513-2-ND
DC DC Converters 296-49513-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 6V 2.5A 4.5V - 28V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - TPSM84209RKHT - 937466-TPSM84209RKHT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84209RKHT
937466-TPSM84209RKHT
Power Supplies Board Mount DCDC Converters - TPSM84209RKHT 937466-TPSM84209RKHT
Manufacturer: Texas Instruments Win Source Part Number: 937466-TPSM84209RKHT Series: TPS Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 6V - - - 2.5A 4.5V - 28V Input Package: 9-PowerQFN Package: Reel - TR Mounting: Surface Mount Family Name: TPSM84209 Categories: Power Supplies - Board Mount Case / Package: 9-QFN-FCMOD (4.5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPSM84209RKHT-ND, 296-49513-2, 296-49513-1, 296-49513-6

Manufacturer: Texas Instruments
Win Source Part Number: 937466-TPSM84209RKHT
Series: TPS
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 6V - - - 2.5A 4.5V - 28V Input
Package: 9-PowerQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSM84209
Categories: Power Supplies - Board Mount
Case / Package: 9-QFN-FCMOD (4.5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPSM84209RKHT-ND, 296-49513-2, 296-49513-1, 296-49513-6

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM84209RKHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84209RKHT
Power Supplies - Board Mount - DC DC Converters TPSM84209RKHT
DC DC CONVERTER 1.2-6V 15W

DC DC CONVERTER 1.2-6V 15W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49513-6-ND 937466-TPSM84209RKHT TPSM84209RKHT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPSM84209RKHT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details