Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - TPSM84824MOLR TPSM84824MOLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851370-TPSM84824MOLR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPSM84824 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-48381-6, 296-48381-2, 296-48381-1, TPSM84824MOLR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851370-TPSM84824MOLR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPSM84824 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-48381-6, 296-48381-2, 296-48381-1, TPSM84824MOLR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84824MOLR
851370-TPSM84824MOLR
Power Supplies Board Mount DCDC Converters - TPSM84824MOLR 851370-TPSM84824MOLR
Manufacturer: Texas Instruments Win Source Part Number: 851370-TPSM84824MOLR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPSM84824 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-48381-6, 296-48381-2, 296-48381-1, TPSM84824MOLR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851370-TPSM84824MOLR
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: TPSM84824
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-48381-6, 296-48381-2, 296-48381-1, TPSM84824MOLR-ND

Buy Now Datasheet
DC DC Converters - 296-48381-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48381-2-ND
DC DC Converters 296-48381-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-48381-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48381-6-ND
DC DC Converters 296-48381-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-48381-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48381-1-ND
DC DC Converters 296-48381-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 8A 4.5V - 17V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Buck, 1.6Mhz, Qfm-24; Dc / Dc Converter Type Texas Instruments - 28AH5713 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Buck, 1.6Mhz, Qfm-24; Dc / Dc Converter Type Texas Instruments
28AH5713
Dc/dc Conv, Pol, Buck, 1.6Mhz, Qfm-24; Dc / Dc Converter Type Texas Instruments 28AH5713
DC/DC CONV, POL, BUCK, 1.6MHZ, QFM-24; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, BUCK, 1.6MHZ, QFM-24; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPSM84824MOLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84824MOLR
Power Supplies - Board Mount - DC DC Converters TPSM84824MOLR
DC DC CONVERTER 0.6-10V

DC DC CONVERTER 0.6-10V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 851370-TPSM84824MOLR 296-48381-2-ND 28AH5713 TPSM84824MOLR
Product Name Power Supplies Board Mount DCDC Converters - TPSM84824MOLR DC DC Converters Dc/dc Conv, Pol, Buck, 1.6Mhz, Qfm-24; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 4.5 to 17.0 volts 4.5 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers