Texas Instruments Standard Linear and Logic DC DC Converters TPSM84212EAB

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1.5A 14.5V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1.5A 14.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-47075-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47075-ND
DC DC Converters 296-47075-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1.5A 14.5V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1.5A 14.5V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM84212EAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84212EAB
Power Supplies - Board Mount - DC DC Converters TPSM84212EAB
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Dc/dc Converter, 12V, 1.5A, To-220-3; No. Of Outputs Texas Instruments - 28AH5712 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 1.5A, To-220-3; No. Of Outputs Texas Instruments
28AH5712
Dc/dc Converter, 12V, 1.5A, To-220-3; No. Of Outputs Texas Instruments 28AH5712
DC/DC CONVERTER, 12V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage Nom.:12V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14.5V; Input RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage Nom.:12V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14.5V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-47075-ND TPSM84212EAB 28AH5712
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 12V, 1.5A, To-220-3; No. Of Outputs Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1229835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details