HIGH-DENSITY, 3-V TO 36-V INPUT,
HIGH-DENSITY, 3-V TO 36-V INPUT,
HIGH-DENSITY, 3-V TO 36-V INPUT,
HIGH-DENSITY, 3-V TO 36-V INPUT,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 296-TPSM63603V3RDHRDKR-ND | TPSM63603V3RDHR |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| DC Output Current | 3 amps |