Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 4A 4.5V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 4A 4.5V - 17V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 4A 4.5V - 17V Input
Manufacturer: Texas Instruments
Win Source Part Number: 937467-TPSM84424MOLR
Series: TPS
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 10V - - - 4A 4.5V - 17V Input
Package: 24-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSM84424
Categories: Power Supplies - Board Mount
Case / Package: 24-QFM (7.5x7.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-48380-6, 296-48380-1, 296-48380-2, TPSM84424MOLR-ND
DC DC CONVERTER 0.6-10V
DC/DC CONV, POL, BUCK, 1.6MHZ, QFM-24; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-48380-2-ND | 937467-TPSM84424MOLR | TPSM84424MOLR | 27AJ0351 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - TPSM84424MOLR | Power Supplies - Board Mount - DC DC Converters | Dc/dc Conv, Pol, Buck, 1.6Mhz, Qfm-24; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 4 amps | 4 amps | ||
| DC Input Voltage | 4.5 to 17.0 volts | 4.5 to 17.0 volts |