Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 49
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 40W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 180W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 40W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 24V 76W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 60W
DC DC CONVERTER 48V 182W
DC DC CONVERTER 5.1V 12W
DC DC CONVERTER 5V +/-12V 40W
DC DC CONVERTER 5V +/-15V 40W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 6V 1W
DC DC CONVERTER 9V 1W

<< Prev Next >>