Texas Instruments High-Performance Analog DC DC Converters TPSM846C24MOLR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-48351-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48351-2-ND
DC DC Converters 296-48351-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 296-48351-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48351-6-ND
DC DC Converters 296-48351-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 296-48351-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48351-1-ND
DC DC Converters 296-48351-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 2V 35A 4.5V - 15V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - TPSM846C24MOLR - 937470-TPSM846C24MOLR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM846C24MOLR
937470-TPSM846C24MOLR
Power Supplies Board Mount DCDC Converters - TPSM846C24MOLR 937470-TPSM846C24MOLR
Manufacturer: Texas Instruments Win Source Part Number: 937470-TPSM846C24MOL R Series: TPS Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 2V - - - 35A 4.5V - 15V Input Package: 59-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM846 Categories: Power Supplies - Board Mount Case / Package: 59-QFM (15x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-48351-6, TPSM846C24MOLR-ND, 296-48351-1, 296-48351-2

Manufacturer: Texas Instruments
Win Source Part Number: 937470-TPSM846C24MOLR
Series: TPS
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 2V - - - 35A 4.5V - 15V Input
Package: 59-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSM846
Categories: Power Supplies - Board Mount
Case / Package: 59-QFM (15x16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48351-6, TPSM846C24MOLR-ND, 296-48351-1, 296-48351-2

Buy Now Datasheet
Dc/dc Conv, Pol, Sync Buck, 35A, Qfm-59; Dc / Dc Converter Type Texas Instruments - 27AJ0353 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 35A, Qfm-59; Dc / Dc Converter Type Texas Instruments
27AJ0353
Dc/dc Conv, Pol, Sync Buck, 35A, Qfm-59; Dc / Dc Converter Type Texas Instruments 27AJ0353
DC/DC CONV, POL, SYNC BUCK, 35A, QFM-59; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:59Pins; Output Current:35A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 35A, QFM-59; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:59Pins; Output Current:35A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPSM846C24MOLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM846C24MOLR
Power Supplies - Board Mount - DC DC Converters TPSM846C24MOLR
DC DC CONVERTER 0.5-2V

DC DC CONVERTER 0.5-2V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-48351-2-ND 937470-TPSM846C24MOLR 27AJ0353 TPSM846C24MOLR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPSM846C24MOLR Dc/dc Conv, Pol, Sync Buck, 35A, Qfm-59; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 35 amps 35 amps
DC Input Voltage 4.5 to 15.0 volts 4.5 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details