Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - TPSM84624MOLR TPSM84624MOLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937468-TPSM84624MOLR Series: TPS Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 10V - - - 6A 4.5V - 17V Input Package: 24-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM84624 Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.5x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49514-2, TPSM84624MOLR-ND, 296-49514-1, 296-49514-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937468-TPSM84624MOLR Series: TPS Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 10V - - - 6A 4.5V - 17V Input Package: 24-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM84624 Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.5x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49514-2, TPSM84624MOLR-ND, 296-49514-1, 296-49514-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84624MOLR
937468-TPSM84624MOLR
Power Supplies Board Mount DCDC Converters - TPSM84624MOLR 937468-TPSM84624MOLR
Manufacturer: Texas Instruments Win Source Part Number: 937468-TPSM84624MOLR Series: TPS Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 10V - - - 6A 4.5V - 17V Input Package: 24-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TPSM84624 Categories: Power Supplies - Board Mount Case / Package: 24-QFM (7.5x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49514-2, TPSM84624MOLR-ND, 296-49514-1, 296-49514-6

Manufacturer: Texas Instruments
Win Source Part Number: 937468-TPSM84624MOLR
Series: TPS
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 10V - - - 6A 4.5V - 17V Input
Package: 24-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSM84624
Categories: Power Supplies - Board Mount
Case / Package: 24-QFM (7.5x7.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49514-2, TPSM84624MOLR-ND, 296-49514-1, 296-49514-6

Buy Now Datasheet
DC DC Converters - 296-49514-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49514-6-ND
DC DC Converters 296-49514-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-49514-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49514-1-ND
DC DC Converters 296-49514-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 296-49514-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49514-2-ND
DC DC Converters 296-49514-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 10V 6A 4.5V - 17V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 450Khz, Qfm-24; Dc / Dc Converter Type Texas Instruments - 77AH4912 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 450Khz, Qfm-24; Dc / Dc Converter Type Texas Instruments
77AH4912
Dc/dc Conv, Sync Buck, 450Khz, Qfm-24; Dc / Dc Converter Type Texas Instruments 77AH4912
DC/DC CONV, SYNC BUCK, 450KHZ, QFM-24; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 450KHZ, QFM-24; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFM; No. of Pins:24Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - TPSM84624MOLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84624MOLR
Power Supplies - Board Mount - DC DC Converters TPSM84624MOLR
DC DC CONVERTER 0.6-10V 60W

DC DC CONVERTER 0.6-10V 60W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 937468-TPSM84624MOLR 296-49514-6-ND 77AH4912 TPSM84624MOLR
Product Name Power Supplies Board Mount DCDC Converters - TPSM84624MOLR DC DC Converters Dc/dc Conv, Sync Buck, 450Khz, Qfm-24; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 17.0 volts 4.5 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details