Texas Instruments High-Performance Analog DC-DC Power Supply Modules TPSM84205EAB

Description
Module DC-DC, TPSM84205EAB
Request a Quote Datasheet
Description
Module DC-DC, TPSM84205EAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525605P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525605P
DC-DC Power Supply Modules 2525605P
Module DC-DC, TPSM84205EAB

Module DC-DC, TPSM84205EAB

Supplier's Site
DC-DC Power Supply Modules - 2525605 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525605
DC-DC Power Supply Modules 2525605
Module DC-DC, TPSM84205EAB

Module DC-DC, TPSM84205EAB

Supplier's Site
DC-DC Power Supply Modules - 2525604 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525604
DC-DC Power Supply Modules 2525604
Module DC-DC, TPSM84205EAB

Module DC-DC, TPSM84205EAB

Supplier's Site
DC DC Converters - 296-47074-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-47074-ND
DC DC Converters 296-47074-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 7V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1.5A 7V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM84205EAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM84205EAB
Power Supplies - Board Mount - DC DC Converters TPSM84205EAB
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Dc/dc Converter, 5V, 1.5A, To-220-3; No. Of Outputs Texas Instruments - 33AH5168 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 1.5A, To-220-3; No. Of Outputs Texas Instruments
33AH5168
Dc/dc Converter, 5V, 1.5A, To-220-3; No. Of Outputs Texas Instruments 33AH5168
DC/DC CONVERTER, 5V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage Nom.:5V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V; Input Voltage DCRoHS Compliant: Yes

DC/DC CONVERTER, 5V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage Nom.:5V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V; Input Voltage DCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525605P 296-47074-ND TPSM84205EAB 33AH5168
Product Name DC-DC Power Supply Modules DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 5V, 1.5A, To-220-3; No. Of Outputs Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
AC/DC Adapters - 1391791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type c
View Details