Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVF2512T1007FE

Description
1 GOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
1 GOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVF2512T1007FEBK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVF2512T1007FEBK-ND
Chip Resistor - Surface Mount HVF2512T1007FEBK-ND
1 GOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

1 GOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

Buy Now Datasheet
Res, Thin Film, 1G, 1%, 1W, 2512; Resistance Ohmite - 41M3288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1G, 1%, 1W, 2512; Resistance Ohmite
41M3288
Res, Thin Film, 1G, 1%, 1W, 2512; Resistance Ohmite 41M3288
RES, THIN FILM, 1G, 1%, 1W, 2512; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

RES, THIN FILM, 1G, 1%, 1W, 2512; Resistance:1Gohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

Supplier's Site
RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512 - 70024512 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512
70024512
RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512 70024512
RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512

RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number HVF2512T1007FEBK-ND 41M3288 70024512
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1G, 1%, 1W, 2512; Resistance Ohmite RESISTOR; HV FLIP CHIP FILM, 1G OHM, +/-5% TOL, 1500V, 2512
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip) Metal Element
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details