Ohmite Manufacturing Co. Resistors - Chassis Mount Resistors HSN100FR88E

Description
Win Source Part Number: 1125159-HSN100FR88E Category: Resistors>Chassis Mount Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-HSN100FR88E RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1125159-HSN100FR88E Category: Resistors>Chassis Mount Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-HSN100FR88E RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1125159-HSN100FR88E
Resistors - Chassis Mount Resistors 1125159-HSN100FR88E
Win Source Part Number: 1125159-HSN100FR88E Category: Resistors>Chassis Mount Resistors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Ohmite Other Names: 2266-HSN100FR88E RoHS Status: RoHS non-compliant

Win Source Part Number: 1125159-HSN100FR88E
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Ohmite
Other Names: 2266-HSN100FR88E
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1125159-HSN100FR88E
Product Name Resistors - Chassis Mount Resistors
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details