Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVF2512T1004FE

Description
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVF2512T1004FEBK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVF2512T1004FEBK-ND
Chip Resistor - Surface Mount HVF2512T1004FEBK-ND
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

Buy Now Datasheet
Res, Thin Film, 1M, 1%, 1W, 2512; Resistance Ohmite - 41M3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 1%, 1W, 2512; Resistance Ohmite
41M3287
Res, Thin Film, 1M, 1%, 1W, 2512; Resistance Ohmite 41M3287
RES, THIN FILM, 1M, 1%, 1W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

RES, THIN FILM, 1M, 1%, 1W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HVF2512T1004FEBK-ND 41M3287
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1M, 1%, 1W, 2512; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details