Manufacturer: Ohmite
Win Source Part Number: 920604-HS75 50R F
Series: ARCOL, HS
Features: 50 Ohms ±1% 75W Wirewound Chassis Mount Resistor
Package: Bulk
Package: Axial, Box
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.29.0000
Other Part Number: HS75 50R F-ND, HS7550RF
75 WATTS AL HOUSED NN50 OHMS 1% Product overview: HS75 50R F from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HS75 50R F can be used for catalog matching and distributor lookup.
RES CHAS MNT 50 OHM 1% 75W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 920604-HS75 50R F | 54-HS75 50R F | HS75 50R F |
| Product Name | Chassis Mount Resistors - HS75 50R F | Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 50 ohms | 50 ohms | |
| Temperature Coefficient | 100 ±ppm/°C | ||
| Operating DC Voltage | 1400 volts |