Ohmite Manufacturing Co. ARCOL Aluminum Housed Resistors HS Series

Description
HS Aluminum Housed Resistors Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume Wound to maximize High Pulse Capability Values from R005 to 100K Custom designs welcome RoHS Compliant
Datasheet
Description
HS Aluminum Housed Resistors Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume Wound to maximize High Pulse Capability Values from R005 to 100K Custom designs welcome RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL Aluminum Housed Resistors - HS Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL Aluminum Housed Resistors
HS Series
ARCOL Aluminum Housed Resistors HS Series
HS Aluminum Housed Resistors Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume Wound to maximize High Pulse Capability Values from R005 to 100K Custom designs welcome RoHS Compliant

HS Aluminum Housed Resistors

Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance.

  • High Power to volume
  • Wound to maximize High Pulse Capability
  • Values from R005 to 100K
  • Custom designs welcome
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number HS Series
Product Name ARCOL Aluminum Housed Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 680000 to 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details