Ohmite Manufacturing Co. Resistor, Hv Flip Film, 1.5Mohm, 1W, 1%; Resistance Ohmite HVF2512T1504FE

Description
RESISTOR, HV FLIP FILM, 1.5MOHM, 1W, 1%; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes
Description
RESISTOR, HV FLIP FILM, 1.5MOHM, 1W, 1%; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Hv Flip Film, 1.5Mohm, 1W, 1%; Resistance Ohmite - 41M3289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hv Flip Film, 1.5Mohm, 1W, 1%; Resistance Ohmite
41M3289
Resistor, Hv Flip Film, 1.5Mohm, 1W, 1%; Resistance Ohmite 41M3289
RESISTOR, HV FLIP FILM, 1.5MOHM, 1W, 1%; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

RESISTOR, HV FLIP FILM, 1.5MOHM, 1W, 1%; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41M3289
Product Name Resistor, Hv Flip Film, 1.5Mohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers