50 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
RES, THIN FILM, 50K, 1%, 1W, 2512; Resistance:50kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HVF2512T5002FEBK-ND | 41M3294 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, 50K, 1%, 1W, 2512; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |