Ohmite Manufacturing Co. Chip Resistor - Surface Mount JR0402X20E

Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-JR0402X20EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0402X20EDKR-ND
Chip Resistor - Surface Mount 273-JR0402X20EDKR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0402X20ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0402X20ETR-ND
Chip Resistor - Surface Mount 273-JR0402X20ETR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0402X20ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0402X20ECT-ND
Chip Resistor - Surface Mount 273-JR0402X20ECT-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Metal Element

Buy Now Datasheet
Thick Film Resistor - JR0402X20E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
JR0402X20E
Thick Film Resistor JR0402X20E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - JR0402X20E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
JR0402X20E
Chip Resistor - Surface Mount JR0402X20E
0402 20 AMP JUMPER

0402 20 AMP JUMPER

Supplier's Site Datasheet
Resistor Jumper, 500U, 0.2W, 0402; Resistor Case / Package Ohmite - 07AH3441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 500U, 0.2W, 0402; Resistor Case / Package Ohmite
07AH3441
Resistor Jumper, 500U, 0.2W, 0402; Resistor Case / Package Ohmite 07AH3441
RESISTOR JUMPER, 500U, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Plate; Power Rating:200mW; Current Rating:20A; Product Range:JR Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RESISTOR JUMPER, 500U, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Plate; Power Rating:200mW; Current Rating:20A; Product Range:JR Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 273-JR0402X20EDKR-ND JR0402X20E JR0402X20E 07AH3441
Product Name Chip Resistor - Surface Mount Thick Film Resistor Chip Resistor - Surface Mount Resistor Jumper, 500U, 0.2W, 0402; Resistor Case / Package Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy Thick Film (Chip) MetalAlloy MetalAlloy
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details