Ohmite Manufacturing Co. Chip Resistor - Surface Mount JR0805X35E

Description
0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-JR0805X35ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0805X35ETR-ND
Chip Resistor - Surface Mount 273-JR0805X35ETR-ND
0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0805X35EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0805X35EDKR-ND
Chip Resistor - Surface Mount 273-JR0805X35EDKR-ND
0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0805X35ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0805X35ECT-ND
Chip Resistor - Surface Mount 273-JR0805X35ECT-ND
0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.245W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Thick Film Resistor - JR0805X35E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
JR0805X35E
Thick Film Resistor JR0805X35E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Jumper, 200U, 0.245W, 0805; Resistor Case / Package Ohmite - 07AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 200U, 0.245W, 0805; Resistor Case / Package Ohmite
07AH3443
Resistor Jumper, 200U, 0.245W, 0805; Resistor Case / Package Ohmite 07AH3443
RESISTOR JUMPER, 200U, 0.245W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Plate; Power Rating:245mW; Current Rating:35A; Product Range:JR Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RESISTOR JUMPER, 200U, 0.245W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Plate; Power Rating:245mW; Current Rating:35A; Product Range:JR Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-JR0805X35ETR-ND JR0805X35E 07AH3443
Product Name Chip Resistor - Surface Mount Thick Film Resistor Resistor Jumper, 200U, 0.245W, 0805; Resistor Case / Package Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy Thick Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details