WIREWOUND RESISTOR, 0.5 OHM, 100W, 5%; Resistance:0.5ohm; Product Range:HSN Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.35kV; Resistor Technology:Wirewound
100W 0.5 OHMS METAL-MITE 1%
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 66K6803 | HSN100FR50E |
| Product Name | Wirewound Resistor, 0.5 Ohm, 100W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |