Ohmite Manufacturing Co. Chip Resistor - Surface Mount JR0201X08E

Description
0 Ohms Jumper Chip Resistor 0201 (0603 Metric)
Request a Quote Datasheet
Description
0 Ohms Jumper Chip Resistor 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-JR0201X08ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0201X08ETR-ND
Chip Resistor - Surface Mount 273-JR0201X08ETR-ND
0 Ohms Jumper Chip Resistor 0201 (0603 Metric)

0 Ohms Jumper Chip Resistor 0201 (0603 Metric)

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0201X08EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0201X08EDKR-ND
Chip Resistor - Surface Mount 273-JR0201X08EDKR-ND
0201 8 AMP JUMPER

0201 8 AMP JUMPER

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-JR0201X08ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-JR0201X08ECT-ND
Chip Resistor - Surface Mount 273-JR0201X08ECT-ND
0201 8 AMP JUMPER

0201 8 AMP JUMPER

Buy Now Datasheet
Thick Film Resistor - JR0201X08E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
JR0201X08E
Thick Film Resistor JR0201X08E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite - 85AJ1191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite
85AJ1191
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite 85AJ1191
RES, JUMPER, 8A, METAL PLATE, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Plate; Power Rating:64mW; Current Rating:8A; Product Range:JR Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, JUMPER, 8A, METAL PLATE, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Plate; Power Rating:64mW; Current Rating:8A; Product Range:JR Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite - 85AJ1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite
85AJ1190
Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite 85AJ1190
RES, JUMPER, 8A, METAL PLATE, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Plate; Power Rating:64mW; Current Rating:8A; Product Range:JR Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, JUMPER, 8A, METAL PLATE, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Plate; Power Rating:64mW; Current Rating:8A; Product Range:JR Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-JR0201X08ETR-ND JR0201X08E 85AJ1191
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, Jumper, 8A, Metal Plate, 0201; Resistor Case / Package Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details