Ohmite Manufacturing Co. Hermetically Sealed, Precision, Ultra-High Stability, Axial Terminal Resistor HSP Series

Description
The HSP series from Ohmite is an axial terminated precision wirewound resistor. The HSP series is extremely stable with a temperature coefficient to 3ppm. This stability is obtained using a hermetically sealed design. This design can be either empty or filled with oil. The HSP is offered in 9 power ratings up to 1.5 watts and all sizes carry a low thermal EMF as well as low voltage coefficients. For extreme precision and stability look no further than the Ohmite HSP series. TCR Accuracy to ±0.001% absolute Temperature coefficient to ±3 ppm/°C, -10°C to +80°C Shelf life to 10ppm per year Oil filled version available
Datasheet
Description
The HSP series from Ohmite is an axial terminated precision wirewound resistor. The HSP series is extremely stable with a temperature coefficient to 3ppm. This stability is obtained using a hermetically sealed design. This design can be either empty or filled with oil. The HSP is offered in 9 power ratings up to 1.5 watts and all sizes carry a low thermal EMF as well as low voltage coefficients. For extreme precision and stability look no further than the Ohmite HSP series. TCR Accuracy to ±0.001% absolute Temperature coefficient to ±3 ppm/°C, -10°C to +80°C Shelf life to 10ppm per year Oil filled version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Precision, Ultra-High Stability, Axial Terminal Resistor - HSP Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Hermetically Sealed, Precision, Ultra-High Stability, Axial Terminal Resistor
HSP Series
Hermetically Sealed, Precision, Ultra-High Stability, Axial Terminal Resistor HSP Series
The HSP series from Ohmite is an axial terminated precision wirewound resistor. The HSP series is extremely stable with a temperature coefficient to 3ppm. This stability is obtained using a hermetically sealed design. This design can be either empty or filled with oil. The HSP is offered in 9 power ratings up to 1.5 watts and all sizes carry a low thermal EMF as well as low voltage coefficients. For extreme precision and stability look no further than the Ohmite HSP series. TCR Accuracy to ±0.001% absolute Temperature coefficient to ±3 ppm/°C, -10°C to +80°C Shelf life to 10ppm per year Oil filled version available

The HSP series from Ohmite is an axial terminated precision wirewound resistor. The HSP series is extremely stable with a temperature coefficient to 3ppm. This stability is obtained using a hermetically sealed design. This design can be either empty or filled with oil. The HSP is offered in 9 power ratings up to 1.5 watts and all sizes carry a low thermal EMF as well as low voltage coefficients. For extreme precision and stability look no further than the Ohmite HSP series.

  • TCR Accuracy to ±0.001% absolute
  • Temperature coefficient to ±3 ppm/°C, -10°C to +80°C
  • Shelf life to 10ppm per year
  • Oil filled version available
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number HSP Series
Product Name Hermetically Sealed, Precision, Ultra-High Stability, Axial Terminal Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 4.30E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details