Sartorius Lab Instruments GmbH & Co. KG Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Aerosart Air filter Cartridge for Industrial Applications Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane... | |
| Sartoclean GF MidiCaps® & MaxiCaps® Colloid & Bioburden Reduction Filter Capsules Sartoclean GF MidiCaps® & MaxiCaps® are self-contained, ready to use filter units for a broad range of pre-filtration applications... | |
| SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream... | |
| SARTOFLOW® Alpha plus SU Outstanding crossflow filtration performance and efficient single-use technology combined Crossflow performance meets high end Single use technology plus automatic process control. The new cGMP compliant SARTOFLOW® | |
| SARTOFLOW® Beta The SARTOFLOW® Beta System is a crossflow filtration system for Sartocon® cassettes. It is used in pilot and small production facilities for batch sizes up to 1000l. The... | |
| SartoScale Filter Test Disposables for Use in the Biopharmaceutical Industry SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter... | |
| Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre... | |
| Jumbo Star Sartopure PP2 modular filter elements can be used for a wide range of prefiltration applications. Retention of hard, non deformable particles and reduction of bioburden from liquids is... | |
| L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature... | |
| MaxiCaps are a unique new housing design concept from Sartorius Stedim Biotech that brings the benefits of single use filter elements to process scale. The incorporation of standard filter cartridges... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartobran P 0.45 µm standard... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartoclean CA filter cartridges into... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartoclean GF filter cartridges into... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.1 µm standard... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.2 µm standard... | |
| MaxiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartopore 2 0.45 µm standard... | |
| MidiCaps is the innovative all new disposable capsule plattform technology from Sartorius. MidiCaps focus on design improvements of the capsule housing to permit the use of filter capsules in aseptic... | |
| Midisart® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart® 2000 excellent for– | |
| Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used... | |
| Sartobran P 0.45 µm rated filter cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The... | |
| Sartobran P 0.45 µm rated mini cartridges are ideally suited for bioburden and particle removal from bio-pharmaceutical solutions for protection of subsequent downstream processing equipment or sterilizing grade filters. The... | |
| Sartobran P 300 is a disposable, presterilized, ready-to-use membrane filter capsule. It is designed for use in small scale production of high valuable pharmaceutical and biotech products. Featuring the same... | |
| Sartobran P membrane filter MaxiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their... | |
| Sartobran P membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma| biotech industry. The extremely low unspecific adsorption of their... | |
| Sartobran® P 0.1 μm rated, high-flow filter cartridges are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters. | |
| Sartobran® P 0.1 μm rated, high-flow MaxiCaps are designed to give enhanced sterility assurance for applications with microorganisms present that can pass through 0.2 μm rated sterilizing grade filters. The... | |
| Sartobran® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra... | |
| Sartoclean CA MidiCaps are self contained, ready to use filter units. They are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal... | |
| Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P... | |
| Sartoclear® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a... | |
| Sartoclear® P MaxiCaps® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear® P MaxiCaps... | |
| Sartofine PP filter cartridges contain no pleated filter layers. For application purposes, they feature a 14 mm thick multilayer, consisting of 4 to 9 different filter zones. The number of... | |
| Sartofluor GA 150 capsules are the ideal ready-to-use sterilizing grade air filter units for venting of small-scale bioreactors and vessels. Sartofluor 150 offer the highest safety for valuable products. The... | |
| Sartofluor GA 300 capsules are the ideal ready-to-use sterilizing grade air filter units for venting of small-scale bioreactors and vessels. Sartofluor GA 300 offer the highest safety for valuable products. | |
| Sartofluor LG filter cartridges, manufactured with permanently hydrophobic PTFE membranes, are specially designed for sterile filtration of aggressive media (acids and bases) and solvents where adherence to cGMP´s is a... | |
| Sartofluor® GA MidiCaps 0.1 µm rated are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma/biotech industry. Their unique hydrophobic PTFE membrane is ideally... | |
| Sartofluor® GA MidiCaps 0.2 μm rated are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma/biotech industry. Their unique hydrophobic PTFE membrane is ideally... | |
| Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical... | |
| Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for... | |
| Sartoguard PES filter cartridges are especially designed for effective bioburden control and reliable removal of particles from a broad range of fluid streams. They provide the finest, most efficient and... | |
| Sartolclean CA mini cartridges are the ideal choice for a broad range of prefiltration applications in the biopharmaceutical industry from particle removal to bioburden reduction. They offer a defined retention... | |
| Sartolclean GF mini cartridges combine absolute retention performance by membrane filtration with high adsorptive capacity of glass fiber fleeces. Therefore Sartoclean GF filters are ideally suited for removal of colloids... | |
| Sartolon 0.2 µm sterilizing grade filter cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter... | |
| Sartolon 0.2 µm sterilizing grade mini cartridges are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophillic nylon membrane, Sartolon filter... | |
| Sartopore 2 0.1 µm rated filter cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. | |
| Sartopore 2 0.1 µm rated mini cartridges are especially developed for validated sterile filtration and reliable Mycoplasma removal from any media originating from animal sources thus likely contain this contamination. | |
| Sartopore 2 0.2 µm rated sterilizing grade filter cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore... | |
| Sartopore 2 0.2 µm rated sterilizing grade mini cartridges are designed for filtration of a broad range of pharmaceutical products where compliance with cGMP requirements has to be fulfilled. Sartopore... | |
| Sartopore 2 0.2 μm membrane filter MidiCaps are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma | biotech industry. Made of a unique... | |
| Sartopore 2 0.45 µm rated filter cartridges are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8... | |
| Sartopore 2 0.45 µm rated mini cartridges are designed for bioburden reduction and particle removal from a broad range of pharmaceutical products. Due to the “built-in prefiltration” by a 0.8... | |
| Sartopore 2 0.45 μm membrane filter MidiCaps are self contained, ready to use filter units for bioburden reduction and particle removal from a broad range of pharmaceutical products. Membrane prefiltration... | |
| Sartopore 2 150 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 150 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow... | |
| Sartopore 2 300 is a disposable, pre-sterilized, ready-to-use membrane filter capsule for highest convenience. Sartopore 2 300 capsules are made of a unique hydrophilic Polyethersulfone membrane providing outstanding total throughput|flow... | |
| Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade... | |
| Sartopore 2 Gamma MidiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 µm & 0.1 µm final membranes for sterilizing grade... | |
| Sartopore 2 High Flow sterilizing grade filter cartridges are developed for filtration of water based pharmaceutical formulations and feature a unique single layer, hydrophilic polyethersulfone membrane. This membrane is characterized... | |
| Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous... | |
| Sartopore® 2 0.1 μm rated MidiCaps are self-contained, ready-to-use membrane filter units for validated sterile filtration and reliable Mycoplasma removal in the pharma| biotech industry. Applications: Typical applications include sterilizing... | |
| Sartopore® 2 0.2 mm - Ƴ irradiable or autoclavable T-Style MaxiCaps feature a new and innovative capsule housing design. The T-Style design is ideal for easy installation of multiple filters... | |
| Sartopore® 2 Gamma 150 Capsule is a 0.2 µm rated sterilizing grade filter capsule developed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. It is designed for use... | |
| Sartopore® 2 XLG Capsule Size 4 is a self contained filter unit which is especially developed for sterilizing grade filtration in special applications of cell culture processes. It is designed... | |
| Sartopore® 2 XLG filter cartridges are especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane combination of Sartopore® 2... | |
| Sartopore® 2 XLG MaxiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane... | |
| Sartopore® 2 XLG MidiCaps are self contained filter units and especially designed for sterilizing grade filtration in special applications of cell culture processes. The unique heterogeneous double layer PES membrane... | |
| Sartopore® 2 XLI Capsule Size 4 is especially developed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. It is designed for use in small scale production... | |
| Sartopore® 2 XLI filter cartridges are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® | |
| Sartopore® 2 XLI MaxiCaps are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2... | |
| Sartopore® 2 XLI MidiCaps are especially designed for sterilizing grade filtration of pharmaceutical solutions with a homogenous particle spectrum. The unique heterogeneous double layer PES membrane combination of Sartopore® 2... | |
| Sartopore® 2 XLM 0.1 µm rated filter cartridges are especially designed for validated sterilizing grade filtration and reliable Mycoplasma removal for modern cell culture media. The unique, highly asymmetric, heterogeneous... | |
| Sartopure GA and Sartofluor GA are the ideal choice for air filtration in the biopharmaceutical industry. Sartopure GA filters expand the service life time of sterilizing grade air filter systems... | |
| Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2... | |
| Sartopure® GF Plus adsorptive depth filters are designed for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from biopharmaceutical fluids. They are used for protection... | |
| Sartopure® GF Plus MaxiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are... | |
| Sartopure® GF Plus MidiCaps are self-contained, ready to use filter units for removal of contaminants like colloids, lipids, protein aggregates (Host Cell Protein) and particles from bio-pharmaceutical fluids. They are... | |
| Sartopure® PP2 capsules are self-contained ready to use filter units for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as... | |
| Sartopure® PP2 MidiCaps are self-contained ready to use filter capsules for a wide range of prefiltration applications. Retention of hard, non derformable particles and reduction of bioburden from liquids as... | |
| SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids... | |
| Sartosteel are especially developed for removing particles from liquids, gas and steam. Applications: Sartosteel is applied in biopharmaceutical process such as: – steam filtration – condensate filtration – water filtration. | |
| The Sartobran® P 0.1 µm disposable, sterile ready-to-use membrane filter capsules are designed for use in production of high value pharmaceutical and biotech products, due to the ultra low binding... |