Sartopure PP2 mini cartridges were optimized for the wide range of prefiltraion. Retention of particles and reduction of bioburden from liquids are ensured through fractionated defined depth filtration. Sartopure PP2 mini cartridges combine multiple layers of progressively finer pleated polypropylene depth filter material. They are idealls suited for clarification and prefiltration prior to membrane filtration. Typical applications for Sartopure PP2 mini cartridges are the particle removal from arious media like: plasma fractions, vaccines, biological fluids and ophtalmics. The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility. The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates. Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability. Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility. Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Typical applications for Sartopure® PP2 filters are particle removal from various media like:
Security:
The Sartopure® PP2 filter elements ensure the selective, effective and defined particle retention. It is a valuable protection for the final filter. The all polypropylene construction offers a broad chemical compatibility.
Performance:
The Sartopure® PP2 filter elements combine high dirt loading capacities with long service life and extremely high flow rates.
Economical Results:
Considering all features and benefits, Sartopure® PP2 filters guarantee the maximum in process profitability.
Flexibility:
Sartopure® PP2 filters are available as standard filter cartridges, mini cartridges, MaxiCaps, MidiCaps and in various sizes to allow for broadest choice and highest process flexibility.
Documentation:
Sartopure® PP2 cartridges are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5591505Px------B |
| Product Name | Sartopure® PP2 Mini Cartridge Liquid Filters |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |