Sartorius Lab Instruments GmbH & Co. KG Sartoclear® P MaxiCaps® Clarification Air Filters 293C8HP13AFFF--V

Description
Sartoclear® P MaxiCaps® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear® P MaxiCaps® have a unique linear scalable design which makes them the ideal choice for scale up trials and small scale production processes. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. Sartoclear® P MaxiCaps® are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Each grade is available in a 5”, 10” (only for single layer grades) and 20” format. Sartoclear® P MaxiCaps® allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P MaxiCaps® are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Disposable manufacturing Maximized throughput by optimized filter media Safe & easy handling Scalable from small scale to large scale
Datasheet
Description
Sartoclear® P MaxiCaps® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear® P MaxiCaps® have a unique linear scalable design which makes them the ideal choice for scale up trials and small scale production processes. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. Sartoclear® P MaxiCaps® are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Each grade is available in a 5”, 10” (only for single layer grades) and 20” format. Sartoclear® P MaxiCaps® allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P MaxiCaps® are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Disposable manufacturing Maximized throughput by optimized filter media Safe & easy handling Scalable from small scale to large scale
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclear® P MaxiCaps® Clarification Air Filters
293C8HP13AFFF--V
Sartoclear® P MaxiCaps® Clarification Air Filters 293C8HP13AFFF--V
Sartoclear® P MaxiCaps® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear® P MaxiCaps® have a unique linear scalable design which makes them the ideal choice for scale up trials and small scale production processes. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. Sartoclear® P MaxiCaps® are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Each grade is available in a 5”, 10” (only for single layer grades) and 20” format. Sartoclear® P MaxiCaps® allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P MaxiCaps® are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests). Disposable manufacturing Maximized throughput by optimized filter media Safe & easy handling Scalable from small scale to large scale

Sartoclear® P MaxiCaps® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear® P MaxiCaps® have a unique linear scalable design which makes them the ideal choice for scale up trials and small scale production processes. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect Cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins, colloids and DNA. Sartoclear® P MaxiCaps® are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Each grade is available in a 5”, 10” (only for single layer grades) and 20” format. Sartoclear® P MaxiCaps® allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P MaxiCaps® are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications.

Validation

Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide.

Biosafety

All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

  • Disposable manufacturing
  • Maximized throughput by optimized filter media
  • Safe & easy handling
  • Scalable from small scale to large scale
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 293C8HP13AFFF--V
Product Name Sartoclear® P MaxiCaps® Clarification Air Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material Cellulose
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296427 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details