Sartorius Lab Instruments GmbH & Co. KG Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| MSA Series Cubis® Precision Balance Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display, removable... | |
| MSA Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display, removable display and control unit... | |
| MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into... | |
| MSE Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory... | |
| Ultramicro balance Cubis® MSA-2.7S-0-00-DF MSA Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display,... | |
| Developed for mass metrology, the integrated application software facilitates daily work routines. This software guides the user, while the mass comparator takes over the timing and, at the end of... | |
| Sartorius has mastered the core disciplines of weighing like no other company. Sartorius sets new standards in mass metrology. In cooperation with the Bureau International des Poids et Mesures and... | |
| Sartorius mass comparators with load alternator are suitable for use in precision classes E1 and E2 in national primary laboratories. The comparators perform fully automatic mass comparison of individual reference... | |
| The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured... | |
| The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured... | |
| The CCE series is top of the range in weighing technology. With up to 61 million weighing steps, these instruments are world class. The monolithic weigh cells that are manufactured... | |
| The mass comparators have a continuous, full-resolution weighing range and large stainless steel weighing pan. The complete electronics and the power supply for display and evaluation are separate from the... | |
| The new Sartorius CP generation of the field-proven Sartorius Competence series of laboratory balances, whose reliability has won over many users in their daily lab procedures, sets the standards yet... | |
| These three microbalance models are the mechatronic highlights of the new series Sartorius CP Series. Model CPA26P: With an adjustable fine range from 5 g with 2 µg readability and... | |
| This new ME36S microbalance features an exceptionally high weighing capacity of 31g and a readability of 1µg. The ME36S is designed for weighing the smallest sample quantities even in relatively... | |
| This new ME36S microbalance features an exceptionally high weighing capacity of 31g and a readability of 1µg. The ME36S is designed for weighing the smallest sample quantities even in relatively... | |
| The comb-type grippers accommodate a group of up to four weights The grippers simultaneously place weight groups on the weighing pan, thus ensuring quick changes of reference and test weight... |
| Next >> |