Sartorius Lab Instruments GmbH & Co. KG Datasheets for Weight Indicators

Weight Indicators are readouts and displays for showing weight, they are often digital but can be analog as well.
Weight Indicators: Learn more

Product Name Notes
Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option) Description With the Combics product family, Sartorius...
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/loa d cells IP protection rate: IP30 (IP69K as option) High-contrast, backlit color graphics display, with 20mm display for...
Stainless steel indicators for simple weighing tasks or standard applications in 2 different versions. Max. readability: 15.000 digitsIP protection rate: IP65 Display: backlit, 14-segment, 20 mm LCD for weight readouts...