Sartorius Lab Instruments GmbH & Co. KG Datasheets for Deionizers

Deionizers remove the ionized minerals and salts (both organic and inorganic) from a solution by a two-phase ion exchange procedure.
Deionizers: Learn more

Product Name Notes
arium® advance EDI H2O-EDI-2-B Automatically optimised water consumption with iJust Easy-to-use - unique glass display with touch function Easy handling - intuitive menu navigation The arium® advance EDI pure water...
arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up...
arium® 615DI Deionization Cartridges Water Pre-treatment Systems The arium® 615DI deionization cartridges are designed to produce highly deionized water. These cartridges contain highly effective ion exchange resins to remove cations...
arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the...
arium® pro Ultrapure Water System arium® pro, ASTM Typ1 water purification system for the high end user. Whether for routine analysis or critical applications where reagent-grade water is required, the...