Sartofluor GA 150 capsules are the ideal ready-to-use sterilizing grade air filter units for venting of small-scale bioreactors and vessels. Sartofluor 150 offer the highest safety for valuable products. The filtration area is optimized for high flow rates at low differential pressures required by R&D labs in pharmaceutical and biotechnology research. Typical applications for Sartofluor GA 150 are particle removal and sterile filtration of air and gases for :– Bioreactors – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for liquid filtration of aggressive media: – Acids – Solvents. The unique pleated filter construction offers superior flow rate at low differential pressures in comparison to conventional disk filter systems. Sartofluor 150 (filtration area: 150 cm²) expand the portfolio of pleated membrane filters to fill the gap between small disk filters with 20 cm² filtration area and the smallest standard capsule with 500 cm² filtration area. Sartofluor GA 0.2 µm rated 150 are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines. Each individual element is integrity tested prior to release, assuring absolute reliability. Sartofluor GA 150 capsules are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Typical applications for Sartofluor GA 150 are particle removal and sterile filtration of air and gases for:
Flow Rates:
The unique pleated filter construction offers superior flow rate at low differential pressures in comparison to conventional disk filter systems. Sartofluor 150 (filtration area: 150 cm²) expand the portfolio of pleated membrane filters to fill the gap between small disk filters with 20 cm² filtration area and the smallest standard capsule with 500 cm² filtration area.
Microbiological Retention:
Sartofluor GA 0.2 µm rated 150 are fully validated as sterilizing grade filter elements according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Each individual element is integrity tested by diffusion and bubble point test prior to release, assuring absolute reliability.
Documentation:
Sartofluor GA 150 capsules are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5181307T4--**--B |
| Product Name | Sartofluor® MidiCaps® and Capsules Air Filters |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filter Medium Material | PTFE |
| Housing Material | Plastic |