Sartorius Lab Instruments GmbH & Co. KG Midisart® 2000 Filter for Sterilization Gases 17812--------UNN

Description
Midisart® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart® 2000 excellent for– sterile venting of filling vessels and fermentation carboys, including culture vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small fermenters. Midisart® 2000 filtration units have been specially designed for maximum handling ease and safety. Tapered hose barbs ensure asimple and secure hold for 6- 12mm inner diameter tubing. Midisart® 2000 is lightweight – only 20 g – so it will not weigh down or kink tubing. User benefits: 1. Maximum handling ease: – Midisart® 2000 comes individually packaged and presterilized, so it is ready to connect! 2. Extra reliability and safety: Midisart® 2000 is integrity testable and delivers reproducible results.– The membrane is reinforced with polypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). – Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. – Midisar®t 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPN coded boxes enable you to keep track of the number of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. 3. Quality control certificate: – Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. – The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged. In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: – Housing burst pressure test – Pressure-hold test – Bubble point test – Pyrogen test – Sterile filtration capability– Flow rate test– Sterility test. Performance: With a diameter measuring just 64 mm, Midisart ® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C! Chemical compatibility: The materials used in Midisart® 2000 (PTFE and polypropylene) give it excellent compatibility with solvents and other chemicals. However, its compatibility can be affected by various factors, such as temperature, concentration, composition, etc.. We therefore recommend that you perform a trial filtration run to test whether Midisart® 2000 is compatible with the particular mediumyou wish to filter. Midisart® 2000 can also be used to filter aqueous solutions. In this case, it must be first wetted with alcohol to overcome the membrane’s hydrophobicity. Maximum Handling Ease Midisart® 2000 comes individually packaged and presterilized. it's ready to connect! Extra Reliability and Safety Midisart® 2000 is integrity testable and delivers reproducible results. It entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. The membrane is reinforced withpolypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. Midisart® 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPNcoded boxes enable you to keep track of thenumber of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. Quality Control Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged.In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: Housing burst pressure test Pressure-hold test Bubble point test Pyrogen test Sterile filtration capability Flow rate test Sterility Test Performance With a diameter measuring just 64 mm, Midisart® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C!
Datasheet
Description
Midisart® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart® 2000 excellent for– sterile venting of filling vessels and fermentation carboys, including culture vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small fermenters. Midisart® 2000 filtration units have been specially designed for maximum handling ease and safety. Tapered hose barbs ensure asimple and secure hold for 6- 12mm inner diameter tubing. Midisart® 2000 is lightweight – only 20 g – so it will not weigh down or kink tubing. User benefits: 1. Maximum handling ease: – Midisart® 2000 comes individually packaged and presterilized, so it is ready to connect! 2. Extra reliability and safety: Midisart® 2000 is integrity testable and delivers reproducible results.– The membrane is reinforced with polypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). – Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. – Midisar®t 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPN coded boxes enable you to keep track of the number of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. 3. Quality control certificate: – Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. – The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged. In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: – Housing burst pressure test – Pressure-hold test – Bubble point test – Pyrogen test – Sterile filtration capability– Flow rate test– Sterility test. Performance: With a diameter measuring just 64 mm, Midisart ® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C! Chemical compatibility: The materials used in Midisart® 2000 (PTFE and polypropylene) give it excellent compatibility with solvents and other chemicals. However, its compatibility can be affected by various factors, such as temperature, concentration, composition, etc.. We therefore recommend that you perform a trial filtration run to test whether Midisart® 2000 is compatible with the particular mediumyou wish to filter. Midisart® 2000 can also be used to filter aqueous solutions. In this case, it must be first wetted with alcohol to overcome the membrane’s hydrophobicity. Maximum Handling Ease Midisart® 2000 comes individually packaged and presterilized. it's ready to connect! Extra Reliability and Safety Midisart® 2000 is integrity testable and delivers reproducible results. It entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. The membrane is reinforced withpolypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. Midisart® 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPNcoded boxes enable you to keep track of thenumber of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. Quality Control Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged.In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: Housing burst pressure test Pressure-hold test Bubble point test Pyrogen test Sterile filtration capability Flow rate test Sterility Test Performance With a diameter measuring just 64 mm, Midisart® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Midisart® 2000 Filter for Sterilization Gases
17812--------UNN
Midisart® 2000 Filter for Sterilization Gases 17812--------UNN
Midisart® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart® 2000 excellent for– sterile venting of filling vessels and fermentation carboys, including culture vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small fermenters. Midisart® 2000 filtration units have been specially designed for maximum handling ease and safety. Tapered hose barbs ensure asimple and secure hold for 6- 12mm inner diameter tubing. Midisart® 2000 is lightweight – only 20 g – so it will not weigh down or kink tubing. User benefits: 1. Maximum handling ease: – Midisart® 2000 comes individually packaged and presterilized, so it is ready to connect! 2. Extra reliability and safety: Midisart® 2000 is integrity testable and delivers reproducible results.– The membrane is reinforced with polypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). – Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. – Midisar®t 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPN coded boxes enable you to keep track of the number of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. 3. Quality control certificate: – Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. – The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged. In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: – Housing burst pressure test – Pressure-hold test – Bubble point test – Pyrogen test – Sterile filtration capability– Flow rate test– Sterility test. Performance: With a diameter measuring just 64 mm, Midisart ® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C! Chemical compatibility: The materials used in Midisart® 2000 (PTFE and polypropylene) give it excellent compatibility with solvents and other chemicals. However, its compatibility can be affected by various factors, such as temperature, concentration, composition, etc.. We therefore recommend that you perform a trial filtration run to test whether Midisart® 2000 is compatible with the particular mediumyou wish to filter. Midisart® 2000 can also be used to filter aqueous solutions. In this case, it must be first wetted with alcohol to overcome the membrane’s hydrophobicity. Maximum Handling Ease Midisart® 2000 comes individually packaged and presterilized. it's ready to connect! Extra Reliability and Safety Midisart® 2000 is integrity testable and delivers reproducible results. It entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. The membrane is reinforced withpolypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. Midisart® 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPNcoded boxes enable you to keep track of thenumber of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. Quality Control Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged.In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: Housing burst pressure test Pressure-hold test Bubble point test Pyrogen test Sterile filtration capability Flow rate test Sterility Test Performance With a diameter measuring just 64 mm, Midisart® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C!

Midisart® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart® 2000 excellent for– sterile venting of filling vessels and fermentation carboys, including culture vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small fermenters. Midisart® 2000 filtration units have been specially designed for maximum handling ease and safety. Tapered hose barbs ensure asimple and secure hold for 6- 12mm inner diameter tubing. Midisart® 2000 is lightweight – only 20 g – so it will not weigh down or kink tubing. User benefits: 1. Maximum handling ease: – Midisart® 2000 comes individually packaged and presterilized, so it is ready to connect! 2. Extra reliability and safety: Midisart® 2000 is integrity testable and delivers reproducible results.– The membrane is reinforced with polypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). – Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. – Midisar®t 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPN coded boxes enable you to keep track of the number of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation. 3. Quality control certificate: – Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. – The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged. In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards: – Housing burst pressure test – Pressure-hold test – Bubble point test – Pyrogen test – Sterile filtration capability– Flow rate test– Sterility test. Performance: With a diameter measuring just 64 mm, Midisart ® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C! Chemical compatibility: The materials used in Midisart® 2000 (PTFE and polypropylene) give it excellent compatibility with solvents and other chemicals. However, its compatibility can be affected by various factors, such as temperature, concentration, composition, etc.. We therefore recommend that you perform a trial filtration run to test whether Midisart® 2000 is compatible with the particular mediumyou wish to filter. Midisart® 2000 can also be used to filter aqueous solutions. In this case, it must be first wetted with alcohol to overcome the membrane’s hydrophobicity.

Maximum Handling Ease

Midisart® 2000 comes individually packaged and presterilized.

  • it's ready to connect!

Extra Reliability and Safety

Midisart® 2000 is integrity testable and delivers reproducible results. It entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. The membrane is reinforced withpolypropylene gauze, giving the Midisart® 2000 unit added stability and making it pressure resistant up to 3 bar (approx. 44 psi). Midisart® 2000 entirely eliminates moisture breakthrough because of its inherently hydrophobic PTFE material. In addition, Midisart® 2000 is biosafe because all materials of construction meet the requirements of the current USP Plastics Class VI testing. Midisart® 2000 units easily withstand at least 20 autoclaving cycles with no loss in performance. The convenient Memory Discs supplied with each Midisart® 2000 in UPNcoded boxes enable you to keep track of thenumber of autoclaving cycles by marking or clipping off each cycle. This feature is key in complying with GLP and ISO standards for traceable documentation.

Quality Control

Each unit is automatically tested 100% for housing and membrane sealing during manufacture as part of our zero-defect quality control testing. The lot number and the individual unit number are imprinted on the top part of each Midisart® 2000 housing to ensure complete traceability. Midisart® 2000 units are visually inspected before they are packaged.In addition to 100% leak testing, randomsamples taken from each lot undergo the following tests to assure compliance with Sartorius Stedim Biotech's stringent in-house quality assurance standards:

  • Housing burst pressure test
  • Pressure-hold test
  • Bubble point test
  • Pyrogen test
  • Sterile filtration capability
  • Flow rate test
  • Sterility Test

Performance

With a diameter measuring just 64 mm, Midisart® 2000 incorporates a filter area of 20 cm², which means that it is “packed” with high flow rate performance power! Midisart® 2000 multiply filtration performance in more ways than one. They can be autoclaved at least 20 times at 134°C!

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 17812--------UNN
Product Name Midisart® 2000 Filter for Sterilization Gases
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material PTFE
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details