Sartorius Lab Instruments GmbH & Co. KG SARTOFLOW® Advanced Modular Benchtop Crossflow System

Description
SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as purification of: vaccines monoclonal antibodies recombinant proteins The system is suitable for flexible use in laboratory environments for process development and clinical trials as well as for small-scale production batches. The SARTOFLOW® Advanced can be configured to accept either Sartocon® Slice or full-sized Sartocon® cassettes. As a result, this gives you an exceptionally wide range of membrane surface areas. Since all Sartocon® Crossflow cassettes have the same hydrodynamic flow path length, the SARTOFLOW® Advanced can be linearly scaled up from 0.1 to 2.1 m² of membrane area. Its unique compact design has an ultra-low loop volume of ~200 ml, making it possible to concentrate even small process batches. A cylindrical 10 l stainless steel tank with a conical base — with or without a sight glass for visual monitoring — and a double-jacket vessel for cooling, or a bag stand for 5l, 10l or 20l single-use crossflow bags, are available as recirculation modules. This Crossflow system is equipped with our proven DCU-4 control unit that readily communicates with Sartorius´ BioPAT® SCADA, MFCS software.
Datasheet
Description
SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as purification of: vaccines monoclonal antibodies recombinant proteins The system is suitable for flexible use in laboratory environments for process development and clinical trials as well as for small-scale production batches. The SARTOFLOW® Advanced can be configured to accept either Sartocon® Slice or full-sized Sartocon® cassettes. As a result, this gives you an exceptionally wide range of membrane surface areas. Since all Sartocon® Crossflow cassettes have the same hydrodynamic flow path length, the SARTOFLOW® Advanced can be linearly scaled up from 0.1 to 2.1 m² of membrane area. Its unique compact design has an ultra-low loop volume of ~200 ml, making it possible to concentrate even small process batches. A cylindrical 10 l stainless steel tank with a conical base — with or without a sight glass for visual monitoring — and a double-jacket vessel for cooling, or a bag stand for 5l, 10l or 20l single-use crossflow bags, are available as recirculation modules. This Crossflow system is equipped with our proven DCU-4 control unit that readily communicates with Sartorius´ BioPAT® SCADA, MFCS software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
SARTOFLOW® Advanced Modular Benchtop Crossflow System
SARTOFLOW® Advanced Modular Benchtop Crossflow System
SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as purification of: vaccines monoclonal antibodies recombinant proteins The system is suitable for flexible use in laboratory environments for process development and clinical trials as well as for small-scale production batches. The SARTOFLOW® Advanced can be configured to accept either Sartocon® Slice or full-sized Sartocon® cassettes. As a result, this gives you an exceptionally wide range of membrane surface areas. Since all Sartocon® Crossflow cassettes have the same hydrodynamic flow path length, the SARTOFLOW® Advanced can be linearly scaled up from 0.1 to 2.1 m² of membrane area. Its unique compact design has an ultra-low loop volume of ~200 ml, making it possible to concentrate even small process batches. A cylindrical 10 l stainless steel tank with a conical base — with or without a sight glass for visual monitoring — and a double-jacket vessel for cooling, or a bag stand for 5l, 10l or 20l single-use crossflow bags, are available as recirculation modules. This Crossflow system is equipped with our proven DCU-4 control unit that readily communicates with Sartorius´ BioPAT® SCADA, MFCS software.

SARTOFLOW® Advanced

Full flexibility and outstanding crossflow filtration performance combined

The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as purification of:

  • vaccines
  • monoclonal antibodies
  • recombinant proteins

The system is suitable for flexible use in laboratory environments for process development and clinical trials as well as for small-scale production batches.

The SARTOFLOW® Advanced can be configured to accept either Sartocon® Slice or full-sized Sartocon® cassettes. As a result, this gives you an exceptionally wide range of membrane surface areas.

Since all Sartocon® Crossflow cassettes have the same hydrodynamic flow path length, the SARTOFLOW® Advanced can be linearly scaled up from 0.1 to 2.1 m² of membrane area. Its unique compact design has an ultra-low loop volume of ~200 ml, making it possible to concentrate even small process batches.

A cylindrical 10 l stainless steel tank with a conical base — with or without a sight glass for visual monitoring — and a double-jacket vessel for cooling, or a bag stand for 5l, 10l or 20l single-use crossflow bags, are available as recirculation modules.

This Crossflow system is equipped with our proven DCU-4 control unit that readily communicates with Sartorius´ BioPAT® SCADA, MFCS software.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Name SARTOFLOW® Advanced Modular Benchtop Crossflow System
Type Diafiltration
Application / Industry Biopharmaceutical
Filtration Product Vaccines, Monoclonal Antibodies, Recombinant Proteins
Filter Medium Material Cellulose (optional feature); Polyethersulfone (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(IPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, High pure liquid, Chemical
Filtration Product Chemical
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details