Sartorius Lab Instruments GmbH & Co. KG Sartoclear® P Caps Air Filters 295PC2P13ACFF--M

Description
Sartoclear® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins colloids and DNA. Sartoclear P Caps are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Sartoclear® P depth filter Caps allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P Caps are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).
Datasheet
Description
Sartoclear® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins colloids and DNA. Sartoclear P Caps are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Sartoclear® P depth filter Caps allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P Caps are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartoclear® P Caps Air Filters
295PC2P13ACFF--M
Sartoclear® P Caps Air Filters 295PC2P13ACFF--M
Sartoclear® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins colloids and DNA. Sartoclear P Caps are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Sartoclear® P depth filter Caps allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P Caps are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications. Validation Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide. Biosafety All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

Sartoclear® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect cells and Cell debris. The added filters aids like diatomaceous earth and resin binder additionally bind contaminants like host cell proteins colloids and DNA. Sartoclear P Caps are available in 6 different single layer and 4 different Multilayer combinations which are optimised for different applications. Sartoclear® P depth filter Caps allow a gentle treatment of host cells and thus minimize the release of contaminants like proteolytic enzymes, lipoproteins, host cell proteins and DNA. Sartoclear® P Caps are also used for applications like growth medium purification, separation of cryo-precipitants and the removal of particles and lipids from serum and plasma applications.

Validation

Sartoclear® Depth filter products are validated according to the USP Quality standards for WFI. Detailed information on test methods and specifications can be found in the corresponding validation guide.

Biosafety

All materials of this filter element meet the requirements of USP 26 Biological Reactivity tests <88> for plastics Class VI, (Systemic Injection, Intracutaneous and Implantation tests).

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 295PC2P13ACFF--M
Product Name Sartoclear® P Caps Air Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filter Medium Material Cellulose
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details